Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 12VDC |
Current Type | DC |
Fan Frame Size | 145mm |
External Depth | 39mm |
Flow Rate - Metric | 1.45m³/min |
Flow Rate - Imperial | 51.21cu.ft/min |
Bearing Type | Ball |
Fan Blower, 145Mm, 15W, 12 Rohs Compliant: Yes |Nmb Technologies 14539GA-12N-AA-00 | Newark Electronics |
FAN BLOWER, 145MM, 15W, 12 | element14 |
14539GA Series 145 x 39 mm 12 V 2450 RPM 51.21 CFM 2 Wire Ball Bearing DC Blower | Future Electronics |
Blowers & Centrifugal Fans DC Blower, 145x39mm, 12VDC, 51.2CFM, Rib Mount, Lead Wires | Sager |
Where can I find additional details, specifications and documents for a 14539GA-12N-AA-00?
Additional datasheets, footprints and schematics for 14539GA-12N-AA-00 are listed on our Part Details page. You can also find images and similar parts to 14539GA-12N-AA-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14539GA-12N-AA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14539GA-12N-AA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14539GA-12N-AA-00 fall under?
The 14539GA-12N-AA-00 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 14539GA-12N-AA-00 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14539GA-12N-AA-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 14539GA-12N-AA-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14539GA-12N-AA-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for 14539GA-12N-AA-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14539GA-12N-AA-00 often in real-time on the comparison pages.
What if I can't find stock of 14539GA-12N-AA-00?
You can fill out our help required form which you can use to request a quote for 14539GA-12N-AA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.