1453481 Connectors by Phoenix Contact

SACC-DSI-M 8MS-4CON-M 8/0 5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.65

Distributor Stock
Logo for RS
RS
from US$13.68
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.35
-
Buy Now
Logo for RS Americas
RS Americas
from US$20.43
-
Buy Now
Logo for element14
element14
from US$19.06
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$13.49
-
Buy Now
Logo for Sager
Sager
from US$22.53
-
Buy Now
Logo for Farnell
Farnell
from US$11.65
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Alternative Descriptions

Connector 1453481 | RS
Sensor Cable, Flush, M8 Sensor Straight 4 Position Plug, Free/Stripped End, 500 Mm, 1.64 Ft Rohs Compliant: Yes |Phoenix Contact 1453481 | Newark Electronics
Cable assembly | RS Americas
SENSOR CORD, 4P, M8 PLUG-FREE END, 0.5M | element14
SACC-DSI-M 8MS-4CON-M 8/0,5 | TTI Europe
Circular Metric Connectors 4P M8 0.5mm TPE WIRE REAR SCREW MOUNT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1453481?

Additional datasheets, footprints and schematics for 1453481 are listed on our Part Details page. You can also find images and similar parts to 1453481 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1453481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1453481 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1453481 fall under?

The 1453481 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1453481 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1453481 you can contact the distributor directly for product support, shipping queries etc.

Is the 1453481 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1453481 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 1453481.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1453481 often in real-time on the comparison pages.

What if I can't find stock of 1453481?

You can fill out our help required form which you can use to request a quote for 1453481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay