Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin-Lead |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
コネクタの高さ | 23.8mm |
Connector Length | 3.972in, 100.89mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .937in, 23.8mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .312in, 7.92mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Circuit Application | Power |
Packaging Quantity | 144 |
Packaging Method | Carton |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Conn Card Edge SKT 12 POS Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rated Current | 2.28kA |
---|---|
Rated Voltage | 600V |
No. of Poles | 3 Pole |
Line Side Connections Per Pole | 6 |
Line Side Connection Method | Screw |
Line Side Wire Size Max | 4AWG |
Load Side Connection Method | Screw |
RoHS Compliant | Yes |
Tb, Power Distribution, 3P, 00Awg | Newark Electronics |
Power Terminal Block, Panel Mount, Phenolic Insulator,2280A,600V,3 Pole | Marathon Special Products 1453401 | RS Americas |
Where can I find additional details, specifications and documents for a 145340-1?
Additional datasheets, footprints and schematics for 145340-1 are listed on our Part Details page. You can also find images and similar parts to 145340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145340-1 fall under?
The 145340-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 145340-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 145340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145340-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet America have stock available or on a lead time for 145340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145340-1 often in real-time on the comparison pages.
What if I can't find stock of 145340-1?
You can fill out our help required form which you can use to request a quote for 145340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.