Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1 1/4 Emt Ss Conn Insulated |Crouse-Hinds 1453 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Material | Nylon (Polyamide) |
---|---|
Height | 6.4mm |
External Width | 12.7mm |
Overall Length | 0.75" |
Spacer Material | Brass |
Thread Size - Imperial | 6-32 |
Wire Diameter | 0.5" |
RoHS Compliant | Yes |
Shaft Coupling, OD .500, ID .250, Height .750, Brass, Nickel Plate | Keystone Electronics 1453 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1453?
Additional datasheets, footprints and schematics for 1453 are listed on our Part Details page. You can also find images and similar parts to 1453 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1453 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1453 fall under?
The 1453 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 1453 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1453 you can contact the distributor directly for product support, shipping queries etc.
Is the 1453 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1453 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for 1453.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1453 often in real-time on the comparison pages.
What if I can't find stock of 1453?
You can fill out our help required form which you can use to request a quote for 1453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.