Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | PA GF |
---|---|
Color | Red |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
76 POS 2-NDRAY LOCK BIG Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Red Primary Product Material: PA GF Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F TPA (Terminal Position Assurance) Red | Automotive Connector Lock & Position Assurance | Part Number: 1452997-1 | Internal Number: 1452997-1 | PA GF | TE Connectivity | TE Store |
Automotive Connectors 76 POS 2-NDRAY LOCK BIG | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1452997-1?
Additional datasheets, footprints and schematics for 1452997-1 are listed on our Part Details page. You can also find images and similar parts to 1452997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452997-1 fall under?
The 1452997-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1452997-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452997-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Avnet America and Power and Signal Group have stock available or on a lead time for 1452997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452997-1 often in real-time on the comparison pages.
What if I can't find stock of 1452997-1?
You can fill out our help required form which you can use to request a quote for 1452997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.