Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D83408-000,
AMP-0-1452388-1 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
1,698
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,698
in stock
|
Buy Now | |
element14
from US$0.76
|
1,698
in stock
|
Buy Now | |
Heilind Electronics
from US$0.82
|
817
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
789
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
789
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
789
in stock
|
Buy Now | |
TE Store
from US$0.55
|
724
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.82
|
272
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Red |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 3000 |
Packaging Method | Box |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
2 Locking Devi1.2 Rohs Compliant: Yes |Amp Te Connectivity 1452388-1 | Newark Electronics |
2 LOCKING DEVI1.2 | Heilind Electronics |
Automotive Connectors 2 LOCKING DEVI1.2 | Rapid Electronics |
TE Connectivity - AMP 2 LOCKING DEVI1.2 | Distrelec |
2 LOCKING DEVI1.2 Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Red Primary Product Material: PA GF Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F TPA (Terminal Position Assurance) Red | Automotive Connector Lock & Position Assurance | Part Number: 1452388-1 | Internal Number: 1452388-1 | Alias Number: AMP-0-1452388-1 | PA GF | TE Connectivity | TE Store |
Connector Accessories Terminal Position Assurance Polyamide Red Box | Avnet America |
96 Way Secondary Lock For Use With 154 Position Connector | TE Connectivity 1452388-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1452388-1?
Additional datasheets, footprints and schematics for 1452388-1 are listed on our Part Details page. You can also find images and similar parts to 1452388-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452388-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452388-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452388-1 fall under?
The 1452388-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1452388-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452388-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452388-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452388-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 1452388-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452388-1 often in real-time on the comparison pages.
What if I can't find stock of 1452388-1?
You can fill out our help required form which you can use to request a quote for 1452388-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.