Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 27 |
Number of Sections | 1 |
Number of Rows | 2 |
Number of Signal Positions | 27 |
Tab Thickness | .023in, .63mm, .024in, .6mm |
Tab Width | 5.2mm, .024in, .204in, .63mm |
Interface Plating | Tin (Sn) |
Length | 2.36in, 60mm |
Profile Height from PCB | .744in, 18.9mm |
Width | 29.5mm, 1.16in |
Centerline (Pitch) | .3in, 7.62mm, .1in, 2.54mm |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Locking Interface | With |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Quantity | 385 |
Packaging Type | Box |
Hybrid Header | Yes |
Sealable | No |
Connector System | Wire-to-Board |
Shielded | No |
Termination Method | Through Hole - Solder |
27Pos Hybrid Mqs .63 Header 90Deg |Amp Te Connectivity 1452053-1 | Newark Electronics |
Conn Shrouded Header HDR 27 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 27Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Contact Material | Bronze |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1452053-1?
Additional datasheets, footprints and schematics for 1452053-1 are listed on our Part Details page. You can also find images and similar parts to 1452053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452053-1 fall under?
The 1452053-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1452053-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452053-1 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1452053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452053-1 often in real-time on the comparison pages.
What if I can't find stock of 1452053-1?
You can fill out our help required form which you can use to request a quote for 1452053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.