Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.91
|
2,770
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
2,770
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
2,770
in stock
|
Buy Now | |
Farnell
from US$1.57
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .025in, .64mm |
Width | .796in, 20.22mm |
Length | 18.55mm, .73in |
Height | 15.97mm, .629in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 2145 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | No |
Row-to-Row Spacing | .177in, 4.5mm |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Connectors 2X6UNS.FEM ASSY H | Rapid Electronics |
TE Connectivity Conn Housing F 12 POS 2.54mm ST Cable Mount | Distrelec |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
Conn Housing F 12 POS 2.54mm ST Cable Mount | Avnet America |
2X6UNS.FEM ASSY H | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1452015-8?
Additional datasheets, footprints and schematics for 1452015-8 are listed on our Part Details page. You can also find images and similar parts to 1452015-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452015-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452015-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452015-8 fall under?
The 1452015-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1452015-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452015-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452015-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452015-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1452015-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452015-8 often in real-time on the comparison pages.
What if I can't find stock of 1452015-8?
You can fill out our help required form which you can use to request a quote for 1452015-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.