Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
RS Americas
from US$0.86
|
216
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
161
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
77
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
48
in stock
|
Buy Now | |
Carlton-Bates
from US$0.88
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Sager
from US$0.55
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 19.1mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length .750, Brass/Zinc | Keystone Electronics 1451E | RS Americas |
THREADED STANDOFF | Heilind Electronics |
Brass Zinc Plate 6 - 32 Thread .750 inch Long Hex Standoff | Future Electronics |
Female Threaded Standoff Hex Brass | Carlton-Bates |
Spacer, Hex, 6-32, Brass, Zinc, 0.75" | Newark Electronics |
SPACER, HEX, 6-32, BRASS, ZINC, 0.75" | element14 |
Standoffs & Spacers .250 X .750 6-32 THREADED HEX STANDOFF BRASS | Sager |
Where can I find additional details, specifications and documents for a 1451E?
Additional datasheets, footprints and schematics for 1451E are listed on our Part Details page. You can also find images and similar parts to 1451E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1451E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1451E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1451E fall under?
The 1451E is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1451E when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1451E you can contact the distributor directly for product support, shipping queries etc.
Is the 1451E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1451E have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Carlton-Bates have stock available or on a lead time for 1451E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1451E often in real-time on the comparison pages.
What if I can't find stock of 1451E?
You can fill out our help required form which you can use to request a quote for 1451E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.