Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 120 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
RoHS Compliant | No |
Amp .050C/L Pci 60 Dual Pos |Amp Te Connectivity 145154-4 | Newark Electronics |
PCI Express/PCI Connectors PCI 60P DUAL POS | Rapid Electronics |
TE Connectivity Conn PCI Express Card Edge SKT 120 POS 1.27mm Solder ST Thru-Hole Automotive | Distrelec |
Conn PCI Express Card SKT 120 POS 1.27mm Solder ST Thru-Hole | Avnet America |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 145154-4?
Additional datasheets, footprints and schematics for 145154-4 are listed on our Part Details page. You can also find images and similar parts to 145154-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145154-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145154-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145154-4 fall under?
The 145154-4 is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 145154-4 when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145154-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 145154-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145154-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 145154-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145154-4 often in real-time on the comparison pages.
What if I can't find stock of 145154-4?
You can fill out our help required form which you can use to request a quote for 145154-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.