Status: | Unknown |
---|---|
Series: | 1451 Series |
RoHS: | Unknown |
Cover Type | Chassis Cover |
---|---|
Cover Material | Steel |
Cover Colour | Black |
For Use With | Hammond 1441 Series Enclosures |
External Depth - Metric | 203.2mm |
External Width - Metric | 304.8mm |
External Height - Metric | 91mm |
External Depth - Imperial | 8" |
External Width - Imperial | 12" |
External Height - Imperial | 0.36" |
Product Range | 1451 Series |
SVHC | No SVHC (15-Jan-2019) |
Chassis Cover, Enclosure, Black, Steel | Newark Electronics |
CHASSIS COVER, 1441&1444 | Farnell |
perforated steel chassis cover | Hammond Manufacturing 1451-22BK3 | RS Americas |
Vented Chassis Cover, Steel, Satin Black, 0.03 in. thick, 12.0 in. W x 8 in. D x 5.2 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1451-22BK3?
Additional datasheets, footprints and schematics for 1451-22BK3 are listed on our Part Details page. You can also find images and similar parts to 1451-22BK3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1451-22BK3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1451-22BK3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1451-22BK3 fall under?
The 1451-22BK3 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1451-22BK3 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1451-22BK3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1451-22BK3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1451-22BK3 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 1451-22BK3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1451-22BK3 often in real-time on the comparison pages.
What if I can't find stock of 1451-22BK3?
You can fill out our help required form which you can use to request a quote for 1451-22BK3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.