Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Tubes | Tube |
---|---|
Dimensions | 7.6 x 7.6mm, .3 x .3in |
Supply Voltage | 3V |
Pressure | 100psi |
Accuracy | ±0.25% Non-linearity |
Output/Span | 60mV |
Options | No Option |
Package | Surface Mountable |
Sensor Type | mV Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Sensor | RS Americas |
Pressure Sensor 0V to 0.6V 0Psi to 100Psi Gauge 8-Pin SMD | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 0-100psig TUBE PORT | Sager |
Where can I find additional details, specifications and documents for a 1451-100G-T?
Additional datasheets, footprints and schematics for 1451-100G-T are listed on our Part Details page. You can also find images and similar parts to 1451-100G-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1451-100G-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1451-100G-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1451-100G-T fall under?
The 1451-100G-T is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1451-100G-T when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1451-100G-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1451-100G-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1451-100G-T have stock available?
Authorised distributors including RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 1451-100G-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1451-100G-T often in real-time on the comparison pages.
What if I can't find stock of 1451-100G-T?
You can fill out our help required form which you can use to request a quote for 1451-100G-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.