Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$48.27
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$38.67
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$36.50
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$32.53
|
-
|
Buy Now | |
RS Americas
from US$25.10
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Tubes | Narrow Hole |
---|---|
Dimensions | .3 x .3in, 7.6 x 7.6mm |
Supply Voltage | 3V |
Pressure | 15psi |
Accuracy | ±0.25% Non-linearity |
Output/Span | 60mV |
Options | No Option |
Package | Surface Mountable |
Sensor Type | mV Output Pressure Sensors |
Type | Absolute |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Board Mt. Pressure Sensors 0-15psia PRESSURE | Rapid Electronics |
TE Connectivity 15PSIA NARROW BOARD MNT PRESSURE SENSOR | Distrelec |
15Psia Narrow Board Mnt Pressure Sensor |Te Connectivity 1451-015A-N | Newark Electronics |
Sensor | RS Americas |
Pressure Sensor 0V to 0.06V 0Psi to 15Psi Absolute 8-Pin SMD | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 0-15psia PRESSURE SENSOR | Sager |
Where can I find additional details, specifications and documents for a 1451-015A-N?
Additional datasheets, footprints and schematics for 1451-015A-N are listed on our Part Details page. You can also find images and similar parts to 1451-015A-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1451-015A-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1451-015A-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1451-015A-N fall under?
The 1451-015A-N is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1451-015A-N when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1451-015A-N you can contact the distributor directly for product support, shipping queries etc.
Is the 1451-015A-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1451-015A-N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 1451-015A-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1451-015A-N often in real-time on the comparison pages.
What if I can't find stock of 1451-015A-N?
You can fill out our help required form which you can use to request a quote for 1451-015A-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.