Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Series | 5046 |
---|---|
Pitch Spacing | 0.5mm |
No. of Contacts | 120 |
Gender | Plug |
Contact Plating | Gold |
Row Pitch | 4.7mm |
No. of Rows | 2 |
Contact Termination | Surface Mount Vertical |
Connector Type | Stacking |
Where can I find additional details, specifications and documents for a 145046120640829+?
Additional datasheets, footprints and schematics for 145046120640829+ are listed on our Part Details page. You can also find images and similar parts to 145046120640829+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145046120640829+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145046120640829+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145046120640829+ fall under?
The 145046120640829+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 145046120640829+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145046120640829+ you can contact the distributor directly for product support, shipping queries etc.
Is the 145046120640829+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145046120640829+ have stock available?
There is no stock from authorised distributors for 145046120640829+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145046120640829+ often in real-time on the comparison pages.
What if I can't find stock of 145046120640829+?
You can fill out our help required form which you can use to request a quote for 145046120640829+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.