Status: | Unknown |
---|---|
Series: | 53627 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Mezzanine Connector Type | Header |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 100Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 53627 Series |
RoHS Compliant | Yes |
Mezzanine Connector Type:Header | Newark Electronics |
Where can I find additional details, specifications and documents for a 14-5046-100-630-829+.?
Additional datasheets, footprints and schematics for 14-5046-100-630-829+. are listed on our Part Details page. You can also find images and similar parts to 14-5046-100-630-829+. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-5046-100-630-829+. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-5046-100-630-829+. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-5046-100-630-829+. fall under?
The 14-5046-100-630-829+. is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 14-5046-100-630-829+. when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-5046-100-630-829+. you can contact the distributor directly for product support, shipping queries etc.
Is the 14-5046-100-630-829+. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14-5046-100-630-829+. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 14-5046-100-630-829+..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-5046-100-630-829+. often in real-time on the comparison pages.
What if I can't find stock of 14-5046-100-630-829+.?
You can fill out our help required form which you can use to request a quote for 14-5046-100-630-829+. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.