Status: | Unknown |
---|---|
Series: | 1450 Series |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.95
|
475
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
319
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
159
in stock
|
Buy Now | |
Relay Specialties
from US$0.93
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$15.55
|
-
|
Buy Now | |
Carlton-Bates
from US$0.41
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Knurled |
Knob Diameter | 17.02mm |
Product Range | 1450 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analog Feedback Micro Servo - Metal Gear |Adafruit 1450 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-3 1/2 |
MSCP | 0.23 |
Average Bulb Life | 3000h |
Current Rating | 35mA |
Lead Style | Bayonet, BA9s |
Length | 23.9mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Keystone Standoff, 6.35mm, UNC 4-40, Brass | Distrelec |
Standoff, 3/16 Hex, Female, Thread 4-40, Length .250, Brass/Zinc | Keystone Electronics 1450 | RS Americas |
THREADED STANDOFF | Heilind Electronics |
Female Threaded Standoff Hex Brass | Carlton-Bates |
Standoffs & Spacers HEX .187X.250 ZBRASS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-3 1/2 |
MSCP | 0.23 |
Average Bulb Life | 3000h |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispensing Method | Pump Bottle |
---|---|
Volume | 32fl.oz (US) |
Colour | Blue |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1450?
Additional datasheets, footprints and schematics for 1450 are listed on our Part Details page. You can also find images and similar parts to 1450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1450 fall under?
The 1450 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1450 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1450 you can contact the distributor directly for product support, shipping queries etc.
Is the 1450 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1450 have stock available?
Authorised distributors including Distrelec, RS Americas, Heilind Electronics, Relay Specialties and Heilind Electronics Asia have stock available or on a lead time for 1450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1450 often in real-time on the comparison pages.
What if I can't find stock of 1450?
You can fill out our help required form which you can use to request a quote for 1450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.