Status: | Unknown |
---|---|
Series: | 144S...-PCB Series |
RoHS: | Unknown |
Operating Pressure Max | 1100mbar |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Barometric |
Voltage Rating | 24V |
Port Style | Tube |
Supply Current | - |
Product Range | 144S...-PCB Series |
External Depth | 60mm |
Hysteresis | 0.05% |
Operating Pressure Min | 800mbar |
Operating Temperature Range | -10°C to +60°C |
Status: | Unknown |
---|---|
Series: | 144S...-PCB Series |
RoHS: | Unknown |
Operating Pressure Max | 1100mbar |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Barometric |
Voltage Rating | 24V |
Port Style | Hose / Tube |
Product Range | 144S...-PCB Series |
Connection Size | 3.5mm |
Pressure Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 144SC0811-BARO?
Additional datasheets, footprints and schematics for 144SC0811-BARO are listed on our Part Details page. You can also find images and similar parts to 144SC0811-BARO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144SC0811-BARO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144SC0811-BARO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144SC0811-BARO fall under?
The 144SC0811-BARO is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 144SC0811-BARO when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144SC0811-BARO you can contact the distributor directly for product support, shipping queries etc.
Is the 144SC0811-BARO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144SC0811-BARO have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 144SC0811-BARO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144SC0811-BARO often in real-time on the comparison pages.
What if I can't find stock of 144SC0811-BARO?
You can fill out our help required form which you can use to request a quote for 144SC0811-BARO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.