Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Mating Tab Width | 5.08mm, .2in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 22 – 17AWG, .34 – 1.03mm² |
Mating Retention Type | Locking Lance |
Packaging Method | Reel/Carton |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ff 5Mm Tab 22-17 Awg .031 Ptpb |Amp Te Connectivity 144838-2 | Newark Electronics |
TE Connectivity FF 5MM TAB 22-17 AWG .031 PTPB Terminals | Distrelec |
Status: | Unknown |
---|---|
Series: | Positive Lock Series |
RoHS: | Unknown |
Product Range | Positive Lock Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | Positive Lock Connectors |
Wire Size AWG Max | 17AWG |
Wire Size AWG Min | 22AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Size | 17 |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 144838-2?
Additional datasheets, footprints and schematics for 144838-2 are listed on our Part Details page. You can also find images and similar parts to 144838-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144838-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144838-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144838-2 fall under?
The 144838-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 144838-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144838-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 144838-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144838-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 144838-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144838-2 often in real-time on the comparison pages.
What if I can't find stock of 144838-2?
You can fill out our help required form which you can use to request a quote for 144838-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.