Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3100049-A |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
13,200
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
324,000
in stock
|
Buy Now | |
TE Store
from US$0.29
|
202,635
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
568
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
568
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
568
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Side Protected | No |
---|---|
Number of Positions | 1 |
Contact Working Range (High) | .7mm, .028in |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Width | 1.2mm, .047in |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Length | 4.5mm, .177in |
Contact Working Range (Low) | .035in, .9mm |
Contact Current Rating (Max) | 1.5A |
Uncompressed Height | 1.3mm, .051in |
Circuit Application | Signal |
Packaging Quantity | 5000 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Spring Finger Type | C-Clip |
Connector System | Board-to-Board |
Sealable | No |
Scalable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SHIELD FINGER 1312 A TYPE Spring Finger Type: C-Clip Scalable: No Side Protected: No Uncompressed Height: 1.3 mm Uncompressed Height: .051 in C-Clip 1.3 mm | PCB Spring Contact | Part Number: 1447360-8 | Internal Number: 1447360-8 | Alias Number: 3100049-A | TE Connectivity | TE Store |
SHIELD FINGER 1312 A TYPE | Heilind Electronics |
Shield Finger, Copper Alloy, 1.5A, 1.3Mm | Newark Electronics |
EMI Gaskets Sheets Absorbers&Shielding 1.2mm | Rapid Electronics |
TE Connectivity - AMP SHIELD FINGER 1312 A TYPE | Distrelec |
1312 A Type Gold Plated Shield Finger | Future Electronics |
Connector Accessories Shield Finger Copper Alloy Gold Over Nickel T/R | Avnet America |
SHIELD FINGER 1312 A TYPE, PCB Spring Contacts | TE Connectivity 1447360-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shield Finger |
---|---|
For Use With | PCB Shielding and Grounding Applications |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1447360-8?
Additional datasheets, footprints and schematics for 1447360-8 are listed on our Part Details page. You can also find images and similar parts to 1447360-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1447360-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1447360-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1447360-8 fall under?
The 1447360-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1447360-8 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1447360-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1447360-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1447360-8 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 1447360-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1447360-8 often in real-time on the comparison pages.
What if I can't find stock of 1447360-8?
You can fill out our help required form which you can use to request a quote for 1447360-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.