Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3100103 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
14,000
in stock
|
Buy Now | |
TE Store
from US$0.58
|
14,945
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
14,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
14,000
in stock
|
Buy Now | |
Farnell
from US$0.49
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now |
Side Protected | No |
---|---|
Number of Positions | 1 |
Contact Working Range (High) | .098in, 2.5mm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Length | 4.5mm, .177in |
Contact Width | .098in, 2.5mm |
Contact Working Range (Low) | 3mm, .118in |
Contact Current Rating (Max) | 1.5A |
Uncompressed Height | .138in, 3.5mm |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 2000 |
実装方法 | Tape & Reel |
Spring Finger Type | C-Clip |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Scalable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SHIELD FINGER 3525 Spring Finger Type: C-Clip Scalable: No Side Protected: No Uncompressed Height: 3.5 mm Uncompressed Height: .138 in C-Clip 3.5 mm | PCB Spring Contact | Part Number: 1447009-7 | Internal Number: 1447009-7 | Alias Number: 3100103 | TE Connectivity | TE Store |
Emi Gaskets, Sheets, Absorbers&shielding 2.49Mm |Amp Te Connectivity 1447009-7 | Newark Electronics |
EMI Gaskets Sheets Absorbers&Shielding 2.49mm | Rapid Electronics |
TE Connectivity - AMP PCB Spring ContactsSHIELD FINGER 3525 | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Contact PIN Solder ST Surface Mount T/R | Avnet America |
SHIELD FINGER 3525, PCB Spring Contacts | TE Connectivity 1447009-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1447009-7?
Additional datasheets, footprints and schematics for 1447009-7 are listed on our Part Details page. You can also find images and similar parts to 1447009-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1447009-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1447009-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1447009-7 fall under?
The 1447009-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1447009-7 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1447009-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1447009-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1447009-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1447009-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1447009-7 often in real-time on the comparison pages.
What if I can't find stock of 1447009-7?
You can fill out our help required form which you can use to request a quote for 1447009-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.