Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Contact Current Rating (Max) | 120A |
Wire Size | 6AWG, 13 – 14mm², 25656 – 27629CMA |
Length | 2.498in, 63.45mm |
Height | .811in, 20.6mm |
Width | 44.31mm, 1.744in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 19.06mm, .75in |
Housing Color | Gray |
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Bag |
Housing Type | Plug/Receptacle |
Contact Type | Pin/Socket |
Product Type | Connector Assembly |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Assembly or Kit | Kit |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
120A Pwr Prod Kit,6 Awg,gray |Amp Te Connectivity 1446000-1 | Newark Electronics |
CONN, RECTNGLR, PLUG/RCPT, 2POS, CABLE | element14 |
Connector Accessories 2-Pole Battery Connector Kit Gray | Avnet America |
Status: | Unknown |
---|---|
Series: | Power 120 Series |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Product Range | Power 120 Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Plug Receptacle |
Contact Gender | Pin Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1446000-1?
Additional datasheets, footprints and schematics for 1446000-1 are listed on our Part Details page. You can also find images and similar parts to 1446000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1446000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1446000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1446000-1 fall under?
The 1446000-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1446000-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1446000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1446000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1446000-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1446000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1446000-1 often in real-time on the comparison pages.
What if I can't find stock of 1446000-1?
You can fill out our help required form which you can use to request a quote for 1446000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.