1445999-1 Power Connectors by TE Connectivity

120A PWR PROD KIT,4 AWG,GRAY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.31

Distributor Stock
Logo for Newark
Newark
from US$13.31
No stock
Buy Now

Specifications

Number of Signal Positions 0
Number of Positions 2
Number of Power Positions 2
Number of Rows 1
Contact Mating Area Plating Thickness 1.27µm, 50µin
Contact Mating Area Plating Material Silver
Contact Termination Area Plating Material Silver
Contact Retention Without
Contact Current Rating (Max) 120A
Height 20.6mm, .811in
Length 63.45mm, 2.498in
Wire Size 4AWG, 21mm², 41444CMA
Width 44.31mm, 1.744in
Operating Voltage 600VDC, 600VAC
Centerline (Pitch) 19.06mm, .75in
UL Flammability Rating UL 94V-0
Housing Material Polycarbonate
Housing Color Gray
UL Rating Recognized
Agency/Standard UL
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
Mating Alignment Type Keyed
Mating Retention Type Latch
Mating Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Alignment With
Panel Mount Feature Without
Circuit Application Power
Packaging Method Bag
Sealable No
Product Type Connector Assembly
Housing Type Plug/Receptacle
Connector System Wire-to-Wire
Assembly or Kit Kit
Contact Type Pin/Socket
Connector & Contact Terminates To Wire & Cable
Wire Type Stranded
Termination Method to Wire & Cable Crimp
Operating Temperature Range -20 – 105°C, -4 – 221°F

Alternative Descriptions

Plug & Socket Connector, 2 Position, 120A, 4Awg, Gray | Newark Electronics


1445999-1 Connectors by Unknown

PLUG & SOCKET CONNECTOR 2 POSITION 120A 4AWG GRAY

Status: Unknown
Series: AMP Power 120 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range AMP Power 120 Series
No. of Contacts 2Contacts
Gender Plug Receptacle
Pitch Spacing -
Contact Termination Type Crimp
No. of Rows 1 Row, 1Rows

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1445999-1?

Additional datasheets, footprints and schematics for 1445999-1 are listed on our Part Details page. You can also find images and similar parts to 1445999-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1445999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1445999-1 fall under?

The 1445999-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1445999-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1445999-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1445999-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1445999-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1445999-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1445999-1 often in real-time on the comparison pages.

What if I can't find stock of 1445999-1?

You can fill out our help required form which you can use to request a quote for 1445999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay