Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
No stock
|
Buy Now |
![]() |
TE Store |
1,160
units
|
Buy Now |
![]() |
PEI-Genesis |
840
units
|
Buy Now |
![]() |
Heilind Electronics |
10
units
|
Buy Now |
![]() |
Interstate Connecting Components |
3
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
Barrel Type | Closed Barrel |
---|---|
Contact Design | Cold-headed |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Silver |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Type | Pin/Socket |
Contact Current Rating (Max) | 120A |
Contact Base Material | Copper Alloy |
Crimp Area Plating Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Wire Size | 25656 – 27629CMA, 6AWG, 13 – 14mm² |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 600 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CONTACT, 120 PWR PROD,6 AWG Power Contact Type: Contact Operating Voltage: 600 VAC Operating Voltage: 600 VDC Contact Mating Area Plating Material: Silver Wire Size: 6 AWG Contact 600 VAC 600 VDC Silver | Power Contact | Part Number: 1445997-1 | Internal Number: 1445997-1 | 6 AWG | TE Connectivity | TE Store |
Connector Accessory Contact | PEI-Genesis |
CONTACT 120 PWR PROD6 AWG | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector Contact AMP Power 75 Series For Use With AMP Power Series Connector | Allied Electronics |
CONTACT, 120 PWR PROD,6 AWG ROHS COMPLIANT: YES | Newark Electronics |
TE Connectivity - AMP Power Contact CONTACT 120 PWR PROD6 AWG | Distrelec |
Where can I find additional details, specifications and documents for a 1445997-1?
Additional datasheets, footprints and schematics for 1445997-1 are listed on our Part Details page. You can also find images and similar parts to 1445997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445997-1 fall under?
The 1445997-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445997-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445997-1 have stock available?
Authorised distributors including TE Store, PEI-Genesis, Heilind Electronics, Interstate Connecting Components and Avnet America have stock available or on a lead time for 1445997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445997-1 often in real-time on the comparison pages.
What if I can't find stock of 1445997-1?
You can fill out our help required form which you can use to request a quote for 1445997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.