1445996-1 Power Connectors by TE Connectivity

CONTACT, 120 PWR PROD,4 AWG

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Powell Electronics Powell Electronics
2,191 units
Buy Now
Logo for TE Store TE Store
1,051 units
Buy Now
Logo for Chip One Stop Chip One Stop
933 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
899 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
450 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
135 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Underplating Material Nickel
Underplate Material Thickness 50µm, 1.27µin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Silver
端子の下地めっきの材料 Nickel
Barrel Type Closed Barrel
Contact Design Cold-headed
Contact Type Pin/Socket
Contact Current Rating (Max) 120A
Contact Orientation Straight
Contact Mating Area Plating Thickness 1.27µm, 50µin
Contact Retention Within Housing With
Crimp Area Plating Thickness 50µm, 1.27µin
Wire Contact Termination Area Plating Material Silver
Wire Size 4AWG, 41444CMA, 21mm²
Operating Voltage 600VDC, 600VAC
Agency/Standard UL
UL Flammability Rating UL 94V-0
UL File Number E28476
UL Rating Recognized
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Method Loose Piece
Packaging Quantity 500
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

1445996-1 AMP-TECONNECTIVITY | Elfaro
CONTACT, 120 PWR PROD,4 AWG Power Contact Type: Contact Operating Voltage: 600 VAC Operating Voltage: 600 VDC Contact Mating Area Plating Material: Silver Wire Size: 4 AWG Contact 600 VAC 600 VDC Silver | Power Contact | Part Number: 1445996-1 | Internal Number: 1445996-1 | 4 AWG | TE Connectivity | TE Store
CONTACT 120 PWR PROD4 AWG | Heilind Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
CONTACT, CRIMP, AMP POWER, 100A, 4AWG | element14
TE Connectivity - AMP Power Contact CONTACT 120 PWR PROD4 AWG | Distrelec
PCB Connector Contact, CONTACT, 120 PWR PROD,4 AWG AMP Power Series | Allied Electronics
CONTACT, PIN/SOCKET, 4AWG, CRIMP | Newark Electronics

More Parts in Power Contacts


Featured content from Farnell

1445996-1 . Unknown Parts by Unknown

CONTACT 120 PWR PROD 4 AWG
Status: Unknown
Series: AMPLIMITE 100 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPLIMITE 100 Series
Contact Gender Pin Socket
Contact Termination Type Crimp
For Use With AMP Power Series Connectors
Wire Size AWG Max 4AWG
Wire Size AWG Min 4AWG
Current Rating 100A
Contact Material Copper
Contact Plating Silver Plated Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1445996-1?

Additional datasheets, footprints and schematics for 1445996-1 are listed on our Part Details page. You can also find images and similar parts to 1445996-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1445996-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445996-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1445996-1 fall under?

The 1445996-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1445996-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1445996-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1445996-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1445996-1 have stock available?

Authorised distributors including Powell Electronics, TE Store, Chip One Stop, Arrow Electronics and Heilind Electronics have stock available or on a lead time for 1445996-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1445996-1 often in real-time on the comparison pages.

What if I can't find stock of 1445996-1?

You can fill out our help required form which you can use to request a quote for 1445996-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay