Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Retention | Without |
Width | 44.31mm, 1.744in |
Height | 20.6mm, .811in |
Wire Size | 13 – 35mm², 25656 – 69073CMA, 6 – 2AWG |
Length | 2.498in, 63.45mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polycarbonate |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 23.5mm, .925in |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 75 |
Packaging Method | Bag/Box |
Housing Type | Plug/Receptacle |
Contact Type | Pin/Socket |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
1445994-2 - 120A Hsg Subasy,blue |Amp Te Connectivity 1445994-2 | Newark Electronics |
TE Connectivity - AMP 120A HSG SUBASYBLUE | Distrelec |
Conn Battery M 2 POS Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Connector HOUSING 2POS BLUE | TE Connectivity 1445994-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1445994-2?
Additional datasheets, footprints and schematics for 1445994-2 are listed on our Part Details page. You can also find images and similar parts to 1445994-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445994-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445994-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445994-2 fall under?
The 1445994-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445994-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445994-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445994-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445994-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1445994-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445994-2 often in real-time on the comparison pages.
What if I can't find stock of 1445994-2?
You can fill out our help required form which you can use to request a quote for 1445994-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.