Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Retention | Without |
Width | 1.744in, 44.31mm |
Height | .811in, 20.6mm |
Wire Size | 6 – 2AWG, 13 – 35mm², 25656 – 69073CMA |
Length | 63.45mm, 2.498in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 23.5mm, .925in |
Housing Color | Gray |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 75 |
Packaging Method | Bag/Box |
Housing Type | Plug/Receptacle |
Product Type | Housing |
Contact Type | Pin/Socket |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power Connector, Housing, 2 Position, Gray | Newark Electronics |
Connector HOUSING 2POS GRAY | TE Connectivity 1445994-1 | RS Americas |
CONNECTOR HOUSING, PLUG/RCPT, 2POS | Farnell |
Conn Housing RCP 2 POS Crimp ST Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1445994-1?
Additional datasheets, footprints and schematics for 1445994-1 are listed on our Part Details page. You can also find images and similar parts to 1445994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445994-1 fall under?
The 1445994-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445994-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445994-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1445994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445994-1 often in real-time on the comparison pages.
What if I can't find stock of 1445994-1?
You can fill out our help required form which you can use to request a quote for 1445994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.