Crimp Area Plating Thickness | 30 – 150µm, .76 – 3.81µin |
---|---|
Contact Mating Area Plating Thickness | 30 – 150µin, .76 – 3.81µm |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 45A |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Tin |
Contact Orientation | Straight |
Contact Type | Pin/Socket |
Barrel Type | Open Barrel |
Contact Design | Cold-headed |
Contact Underplating Material | Nickel |
Wire Size | 1.941 – 6.114mm², 14 – 10AWG, 3831 – 12066CMA |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 2000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CONT,45A PWR PROD,STRIP,TIN Power Contact Type: Contact Operating Voltage: 600 VAC Operating Voltage: 600 VDC Contact Mating Area Plating Material: Tin Wire Size: 14 – 10 AWG Contact 600 VAC 600 VDC Tin | Power Contact | Part Number: 1445962-2 | Internal Number: 1445962-2 | 14 – 10 AWG | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Bag | Avnet Europe |
TE Connectivity - AMP Power Contact CONT45A PWR PRODSTRIPTIN | Distrelec |
CONTACT, 14-10AWG, CRIMP | element14 |
CONT,45A PWR PROD,STRIP,TIN, Power Contacts | Allied Electronics |
Status: | Unknown |
---|---|
Series: | Power 45 Series |
RoHS: | Unknown |
Product Range | Power 45 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1445962-2?
Additional datasheets, footprints and schematics for 1445962-2 are listed on our Part Details page. You can also find images and similar parts to 1445962-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445962-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445962-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445962-2 fall under?
The 1445962-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445962-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445962-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445962-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445962-2 have stock available?
Authorised distributors including TE Store, Avnet Europe, Avnet America, Arrow Electronics and Distrelec have stock available or on a lead time for 1445962-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445962-2 often in real-time on the comparison pages.
What if I can't find stock of 1445962-2?
You can fill out our help required form which you can use to request a quote for 1445962-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.