Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Polycarbonate |
---|---|
Color | Red |
Height | 7.95mm, .313in |
Length | 16.74mm, .659in |
Width | .328in, 8.32mm |
Hardware Type | Mounting Clamp/Wing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Accessory |
Connector System | Wire-to-Wire |
MTG WING,15/30/45A PWR PROD Connector Hardware Accessory Type: Mounting Clamp/Wing Primary Product Color: Red Primary Product Material: Polycarbonate Hardware Accessory Function: Mounting Mounting Clamp/Wing Red Polycarbonate | Connector Hardware | Part Number: 1445960-1 | Internal Number: 1445960-1 | TE Connectivity | TE Store |
Heavy Duty Power Connectors Mtg Wing 15/30/45A |Amp Te Connectivity 1445960-1 | Newark Electronics |
Connector Non Locking Mounting Wing 15/30/45A Red Power Product | Future Electronics |
Connector Accessories Non Locking Mounting Wing Polycarbonate Red | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1665 | TE Connectivity 1445960-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1445960-1?
Additional datasheets, footprints and schematics for 1445960-1 are listed on our Part Details page. You can also find images and similar parts to 1445960-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445960-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445960-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445960-1 fall under?
The 1445960-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1445960-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445960-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445960-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445960-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1445960-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445960-1 often in real-time on the comparison pages.
What if I can't find stock of 1445960-1?
You can fill out our help required form which you can use to request a quote for 1445960-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.