Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Number of Rows | 1 |
---|---|
Number of Positions | 1 |
Contact Retention | Without |
Height | .291in, 7.4mm |
Length | 24.6mm, .968in |
Width | 7.4mm, .291in |
Wire Size | .503 – 6.114mm², 993 – 12066CMA, 20 – 10AWG |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Housing Material | Polycarbonate |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Contact Type | Receptacle |
Housing Type | Plug/Receptacle |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Plug And Socket Connector Housing | Newark Electronics |
HSG SUB ASY,BLUE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 1445957-1 | Internal Number: 1445957-1 | TE Connectivity | TE Store |
1 Position Blue Non-Gendered Blade Type Power Housing Connector | Future Electronics |
Conn Housing RCP 1 POS ST Bulk | Avnet America |
HSG SUB ASY, BLUE, Rectangular Power Connectors | TE Connectivity 1445957-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power 15/30/45 Series |
RoHS: | Unknown |
Product Range | Power 15/30/45 Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Power Series 1604113 1604112 1445962 1744041 & 1744042 Pin & Socket Contacts |
Where can I find additional details, specifications and documents for a 1445957-1?
Additional datasheets, footprints and schematics for 1445957-1 are listed on our Part Details page. You can also find images and similar parts to 1445957-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445957-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445957-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445957-1 fall under?
The 1445957-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445957-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445957-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445957-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445957-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1445957-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445957-1 often in real-time on the comparison pages.
What if I can't find stock of 1445957-1?
You can fill out our help required form which you can use to request a quote for 1445957-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.