Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
1,954
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,954
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
1,954
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,954
in stock
|
Buy Now | |
TE Store
from US$0.44
|
1,294
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now |
Material | Stainless Steel |
---|---|
Length | 21.6mm, .85in |
Height | .099in, 2.51mm |
Width | .099in, 2.51mm |
Hardware Type | Retainer Pin |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Hd Power Conn Retaining Pin 15/30/45A |Amp Te Connectivity 1445886-6 | Newark Electronics |
HD Power Conn RETAINING PIN 15/30/45A | Rapid Electronics |
TE Connectivity RET PIN SNAP-IN RECEPTACLE Heavy Duty Po | Distrelec |
RET PIN,SNAP-IN RECEPTACLE Connector Hardware Accessory Type: Retainer Pin Primary Product Material: Stainless Steel Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -20 – 105 °C Retainer Pin Stainless Steel | Connector Hardware | Part Number: 1445886-6 | Internal Number: 1445886-6 | TE Connectivity | TE Store |
0.85 Stainless Steel Retaining Pins For Use With 3 High Block" | Future Electronics |
Connector Accessories Retaining Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP Power Series Connectors |
RoHS: | Unknown |
Accessory Type | Retaining Pin |
---|---|
For Use With | 3 High Block |
Product Range | AMP Power Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1445886-6?
Additional datasheets, footprints and schematics for 1445886-6 are listed on our Part Details page. You can also find images and similar parts to 1445886-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445886-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445886-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445886-6 fall under?
The 1445886-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1445886-6 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445886-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445886-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445886-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1445886-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445886-6 often in real-time on the comparison pages.
What if I can't find stock of 1445886-6?
You can fill out our help required form which you can use to request a quote for 1445886-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.