Material | Stainless Steel |
---|---|
Length | .25in, 6.35mm |
Width | .103in, 2.62mm |
Height | 2.62mm, .103in |
Hardware Type | Retainer Pin |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
RET PIN,15/30/45A,SP,1 HIGH Connector Hardware Accessory Type: Retainer Pin Primary Product Material: Stainless Steel Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -20 – 105 °C Retainer Pin Stainless Steel | Connector Hardware | Part Number: 1445886-4 | Internal Number: 1445886-4 | TE Connectivity | TE Store |
Retaining Pin, 1 High Block Power Conn | Newark Electronics |
Connector Accessories Retaining Pin | Avnet America |
RET PIN,15/30/45A, SP,1 HIGH, Rectangular Connector Hardware | TE Connectivity 1445886-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP Power Series Connectors |
RoHS: | Unknown |
Accessory Type | Retainer Pin |
---|---|
For Use With | AMP Power Series 15/30/45 Pin & Socket Housings |
Product Range | AMP Power Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1445886-4?
Additional datasheets, footprints and schematics for 1445886-4 are listed on our Part Details page. You can also find images and similar parts to 1445886-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445886-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445886-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445886-4 fall under?
The 1445886-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1445886-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445886-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445886-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445886-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1445886-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445886-4 often in real-time on the comparison pages.
What if I can't find stock of 1445886-4?
You can fill out our help required form which you can use to request a quote for 1445886-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.