Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Stainless Steel |
---|---|
Length | 14.22mm, .56in |
Height | .207in, 5.25mm |
Width | .207in, 5.25mm |
Hardware Type | Retainer Pin |
Packaging Method | Package |
Packaging Quantity | 100 |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Ret Pin 75/120/180A Sp 1 High |Amp Te Connectivity 1445886-1 | Newark Electronics |
Connector Accessories Retaining Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Retaining Pin |
---|---|
For Use With | 1 High Block |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1445886-1?
Additional datasheets, footprints and schematics for 1445886-1 are listed on our Part Details page. You can also find images and similar parts to 1445886-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445886-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445886-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445886-1 fall under?
The 1445886-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1445886-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445886-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445886-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445886-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1445886-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445886-1 often in real-time on the comparison pages.
What if I can't find stock of 1445886-1?
You can fill out our help required form which you can use to request a quote for 1445886-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.