Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.30
|
3,131
in stock
|
Buy Now | |
TE Store
from US$9.00
|
4,425
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
3,131
in stock
|
Buy Now | |
element14
from US$4.27
|
3,131
in stock
|
Buy Now | |
RS Americas
from US$4.57
|
2,366
in stock
|
Buy Now | |
RS
from US$6.62
|
-
|
Buy Now | |
Future Electronics
from US$4.33
|
-
|
Buy Now | |
Avnet America
from US$4.34
|
-
|
Buy Now | |
Boersig
from US$5.11
|
-
|
Buy Now | |
TTI Europe
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Type | Straight |
---|---|
Cable Clamp Color | Black |
Cable Clamp Material | Thermoplastic |
Strain Relief Material | Thermoplastic |
Body Style | Straight |
Strain Relief Color | Black |
Accepts Cable Diameter (Max) | 12mm, .453in |
Screw & Hole Thread Size | 1/2-20 UNEF-2B |
Packaging Quantity | 1 |
Packaging Method | Individual |
Shell Size | 11 |
Product Type | Accessory |
Accessory Type | Strain Relief |
STR RELIEF ASY,STRAIGHT SZ 11 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 11 | Connector Strain Relief | Part Number: 1445856-1 | Internal Number: 1445856-1 | TE Connectivity | TE Store |
Circular Connector Clamp/Strain Relief, Straight, Miniature Cpc Series, 11, Thermoplastic, 12 Mm Rohs Compliant: Yes |Te Connectivity 1445856-1 | Newark Electronics |
STRAIN RELIEF, SHELL, SIZE 11 | element14 |
Strain Relief Thermoplastic Circular Plastic 11 Black Straight | TE Connectivity 1445856-1 | RS Americas |
Circular Connector Backshell w/clamp 11 | RS |
Shell Size 11 Strain Relief Miniature Circular Plastic Connector | Future Electronics |
Connector Accessories Strain Relief Thermoplastic Black | Avnet America |
Where can I find additional details, specifications and documents for a 1445856-1?
Additional datasheets, footprints and schematics for 1445856-1 are listed on our Part Details page. You can also find images and similar parts to 1445856-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445856-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445856-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445856-1 fall under?
The 1445856-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1445856-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445856-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445856-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445856-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1445856-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445856-1 often in real-time on the comparison pages.
What if I can't find stock of 1445856-1?
You can fill out our help required form which you can use to request a quote for 1445856-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.