Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.15
|
No stock
|
Buy Now | |
TE Store
from US$10.57
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
200
in stock
|
Buy Now | |
element14
from US$6.48
|
200
in stock
|
Buy Now | |
Future Electronics
from US$5.78
|
-
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
RS Americas
from US$9.54
|
-
|
Buy Now | |
Boersig
from US$6.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Type | Right Angle |
---|---|
Strain Relief Color | Black |
Cable Clamp Material | Thermoplastic |
Cable Clamp Color | Black |
Body Style | Right Angle |
Strain Relief Material | Thermoplastic |
Accepts Cable Diameter (Max) | 4.4mm, .453in |
Screw & Hole Thread Size | 1/2-20 UNEF-2B |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Product Type | Accessory |
Shell Size | 8 |
STR REL ASY,RIGHT ANGLE SIZE 8 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 8 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 8 | Connector Strain Relief | Part Number: 1445771-1 | Internal Number: 1445771-1 | TE Connectivity | TE Store |
Strain Relief, R/A, Size 8, Black | Newark Electronics |
STRAIN RELIEF, R/A, SIZE 8, BLACK | element14 |
Miniature CPC 4 Position (Size 8) Right Angle Strain Relief Accessory | Future Electronics |
Connector Accessories Strain Relief Thermoplastic Black | Avnet America |
Strain Relief Thermoplastic Circular Plastic 8 Black Right Angle | TE Connectivity 1445771-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1445771-1?
Additional datasheets, footprints and schematics for 1445771-1 are listed on our Part Details page. You can also find images and similar parts to 1445771-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445771-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445771-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445771-1 fall under?
The 1445771-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1445771-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445771-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445771-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445771-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1445771-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445771-1 often in real-time on the comparison pages.
What if I can't find stock of 1445771-1?
You can fill out our help required form which you can use to request a quote for 1445771-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.