Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.26
|
1,610
in stock
|
Buy Now | |
Heilind Electronics
from US$5.40
|
14,634
in stock
|
Buy Now | |
RS Americas
from US$4.80
|
2,897
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.40
|
2,655
in stock
|
Buy Now | |
TE Store
from US$8.88
|
2,637
in stock
|
Buy Now | |
TTI Europe
from US$4.51
|
2,509
in stock
|
Buy Now | |
Newark Electronics
from US$6.21
|
2,229
in stock
|
Buy Now | |
Distrelec
from US$8.65
|
1,585
in stock
|
Buy Now | |
element14
from US$7.32
|
258
in stock
|
Buy Now | |
Farnell
from US$5.95
|
258
in stock
|
Buy Now | |
Chip One Stop
from US$5.20
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.73
|
15
in stock
|
Buy Now | |
Future Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$4.31
|
-
|
Buy Now | |
Boersig
from US$6.15
|
-
|
Buy Now | |
Sager
from US$4.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Material | Thermoplastic |
---|---|
Cable Clamp Material | Thermoplastic |
Strain Relief Type | Straight |
Strain Relief Color | Black |
Body Style | Straight |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 4.4mm |
Screw & Hole Thread Size | 1/2-20 UNEF-2B |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Product Type | Accessory |
Shell Size | 8 |
STRN RELIEF ASYSTRT SIZE 8 | Heilind Electronics |
Strain Relief Thermoplastic Circular Plastic 8 Black Straight | TE Connectivity 1445730-1 | RS Americas |
STRN RELIEF ASY,STRT SIZE 8 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 8 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 8 | Connector Strain Relief | Part Number: 1445730-1 | Internal Number: 1445730-1 | TE Connectivity | TE Store |
CPC BACK SHELL SIZE8 BLACK | TTI Europe |
Strain Relief, Size 8, Thermoplastic | Newark Electronics |
IP67 straight strain relief shell,8 size | RS |
TE Connectivity Tension Relief for 4-pole, Thermoplastic, 8 Size | Distrelec |
STRAIN RELIEF, SHELL, SIZE 8 | element14 |
Straight Strain Relief Shell Size 8 Miniature Circular Plastic Connector | Future Electronics |
Connector Accessories Strain Relief Thermoplastic Black | Avnet America |
Standard Circular Connector STRT STRN RELIEF 8 | Sager |
Where can I find additional details, specifications and documents for a 1445730-1?
Additional datasheets, footprints and schematics for 1445730-1 are listed on our Part Details page. You can also find images and similar parts to 1445730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445730-1 fall under?
The 1445730-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1445730-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445730-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, TE Store and TTI Europe have stock available or on a lead time for 1445730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445730-1 often in real-time on the comparison pages.
What if I can't find stock of 1445730-1?
You can fill out our help required form which you can use to request a quote for 1445730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.