1445729-2 Rectangular Connectors by TE Connectivity

MTG BRKT RND HOLE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Newark
Newark
from US$0.48
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.55
1,329
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now

Specifications

Color Blue
Material Polycarbonate
Width 17.4mm, .685in
Height 17.41mm, .685in
Length 1.0098in, 25.65mm
Hardware Type Mounting Clamp/Wing
Packaging Quantity 500
Packaging Method Bag
Connector System Wire-to-Wire
Product Type Accessory
Operating Temperature Range -20 – 105°C, -4 – 221°F

Alternative Descriptions

Mtg Brkt Rnd Hole |Amp Te Connectivity 1445729-2 | Newark Electronics
Connector Accessories Mounting Wing Polycarbonate Blue | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1445729-2?

Additional datasheets, footprints and schematics for 1445729-2 are listed on our Part Details page. You can also find images and similar parts to 1445729-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1445729-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445729-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1445729-2 fall under?

The 1445729-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.

Can I view similar or alternative parts?

You can view similar parts to 1445729-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1445729-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1445729-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1445729-2 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1445729-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1445729-2 often in real-time on the comparison pages.

What if I can't find stock of 1445729-2?

You can fill out our help required form which you can use to request a quote for 1445729-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay