Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 1 |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 75A |
Contact Mating Area Plating Material | Silver |
Contact Retention | Without |
Wire Size | 6AWG, 25656 – 27629CMA, 13 – 14mm² |
Height | .675in, 17.15mm |
Length | 1.89in, 48mm |
Width | 17.15mm, .675in |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Green |
Housing Material | Polycarbonate |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Mating Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Product Type | Connector Assembly |
Contact Type | Pin/Socket |
Housing Type | Plug/Receptacle |
Sealable | No |
Assembly or Kit | Kit |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
KIT 6AWG GREEN W/LOCK Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Connector Assembly Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 1445716-9 | Internal Number: 1445716-9 | TE Connectivity | TE Store |
Connector | Newark Electronics |
Conn Power M 1 POS Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1445716-9?
Additional datasheets, footprints and schematics for 1445716-9 are listed on our Part Details page. You can also find images and similar parts to 1445716-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445716-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445716-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445716-9 fall under?
The 1445716-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445716-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445716-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445716-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445716-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1445716-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445716-9 often in real-time on the comparison pages.
What if I can't find stock of 1445716-9?
You can fill out our help required form which you can use to request a quote for 1445716-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.