Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.02
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.17
|
8,640
in stock
|
Buy Now | |
TE Store
from US$1.39
|
781
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 0mm, 0in |
---|---|
Number of Positions | 1 |
Number of Rows | 1 |
Contact Retention | Without |
Wire Size | 25656 – 27629CMA, 6AWG, 13 – 14mm² |
Height | 17.15mm, .675in |
Width | 17.15mm, .675in |
Length | 1.89in, 48mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 300 |
Packaging Method | Bag/Box |
Product Type | Housing |
Housing Type | Plug/Receptacle |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
75A HSG SUBASY BLACK Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Plug Wire-to-Wire | Rectangular Power Connector | Part Number: 1445715-7 | Internal Number: 1445715-7 | TE Connectivity | TE Store |
75A Hsg Subasy Black Rohs Compliant: Yes |Amp Te Connectivity 1445715-7 | Newark Electronics |
1 Position 75 A Red Plug Housing without Locking Feature | Future Electronics |
Conn Power M 1 POS Crimp ST Cable Mount 1 Terminal 1 Port | Avnet America |
Housing 1-Pole Modular Connector, 75A, Black | TE Connectivity 1445715-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power 75 Series |
RoHS: | Unknown |
Product Range | Power 75 Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Power Series 647877-1 Pin & Socket Contacts |
Where can I find additional details, specifications and documents for a 1445715-7?
Additional datasheets, footprints and schematics for 1445715-7 are listed on our Part Details page. You can also find images and similar parts to 1445715-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445715-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445715-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445715-7 fall under?
The 1445715-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445715-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445715-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445715-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445715-7 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1445715-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445715-7 often in real-time on the comparison pages.
What if I can't find stock of 1445715-7?
You can fill out our help required form which you can use to request a quote for 1445715-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.