Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.12
|
1,440
in stock
|
Buy Now | |
Heilind Electronics
from US$1.38
|
1,191
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
352
in stock
|
Buy Now | |
TE Store
from US$1.44
|
316
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.38
|
278
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now | |
Avnet Asia
from US$1.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Row-to-Row Spacing | 0mm, 0in |
Number of Rows | 1 |
Contact Retention | Without |
Wire Size | 25656 – 27629CMA, 6AWG, 13 – 14mm² |
Height | 17.15mm, .675in |
Width | .675in, 17.15mm |
Length | 1.89in, 48mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polycarbonate |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 300 |
Product Type | Housing |
Contact Type | Tab |
Housing Type | Plug/Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
75A HSG SUBASY RED | Heilind Electronics |
75A Hsg Subasy Red |Amp Te Connectivity 1445715-5 | Newark Electronics |
75A HSG SUBASY RED Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 1445715-5 | Internal Number: 1445715-5 | TE Connectivity | TE Store |
01P HSG RED W2W 75A UL 94V-0 | TTI Europe |
Conn Power M 1 POS Crimp ST Cable Mount 1 Terminal 1 Port | Avnet America |
Housing 1-Pole Modular Contact,75A, Red | TE Connectivity 1445715-5 | RS Americas |
PLUG AND SOCKET CONNECTOR HOUSING | element14 |
Status: | Unknown |
---|---|
Series: | Power 75 Series |
RoHS: | Unknown |
Product Range | Power 75 Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | AMP Power Series 647877-1 Pin & Socket Contacts |
Colour | Red |
Where can I find additional details, specifications and documents for a 1445715-5?
Additional datasheets, footprints and schematics for 1445715-5 are listed on our Part Details page. You can also find images and similar parts to 1445715-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445715-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445715-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445715-5 fall under?
The 1445715-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445715-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445715-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445715-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445715-5 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, TE Store and TTI Europe have stock available or on a lead time for 1445715-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445715-5 often in real-time on the comparison pages.
What if I can't find stock of 1445715-5?
You can fill out our help required form which you can use to request a quote for 1445715-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.