Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Number of Rows | 1 |
---|---|
Number of Positions | 1 |
Row-to-Row Spacing | 0mm, 0in |
Contact Retention | Without |
Wire Size | 6AWG, 25656 – 27629CMA, 13 – 14mm² |
Width | .675in, 17.15mm |
Length | 48mm, 1.89in |
Height | 17.15mm, .675in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 250 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug/Receptacle |
Contact Type | Tab |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Plug/Rcpt Conn Housing, Polycarbonate | Newark Electronics |
Conn Power M 1 POS Crimp ST Cable Mount 1 Terminal 1 Port | Avnet America |
75A HSG SUBASY BLUE, Rectangular Power Connectors | TE Connectivity 1445715-1 | RS Americas |
75A HSG SUBASY BLUE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 1445715-1 | Internal Number: 1445715-1 | TE Connectivity | TE Store |
PLUG/RCPT CONN HOUSING, POLYCARBONATE | Farnell |
Status: | Unknown |
---|---|
Series: | Power 75 Series |
RoHS: | Unknown |
Product Range | Power 75 Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Power Series 647877-1 Pin & Socket Contacts |
Where can I find additional details, specifications and documents for a 1445715-1?
Additional datasheets, footprints and schematics for 1445715-1 are listed on our Part Details page. You can also find images and similar parts to 1445715-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445715-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445715-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445715-1 fall under?
The 1445715-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445715-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445715-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445715-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445715-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for 1445715-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445715-1 often in real-time on the comparison pages.
What if I can't find stock of 1445715-1?
You can fill out our help required form which you can use to request a quote for 1445715-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.