Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Removal Style | Rear Release/Rear Remove |
---|---|
Solder Dipped | No |
Contact Length | 1.331in, 33.83mm |
Rack & Panel Connector Contact Size | 8 |
Contact Orientation | Straight |
Crimp Type | Hex |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Quadrax |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper |
Connector Impedance | 100Ω |
Contact Color Code | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Product Type | Contact |
Sealable | Yes |
Connector System | Cable-to-Panel |
Cable Type | DRAKA F4704-4 |
Wire Seal Boot | Without |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Socket Contact,quadrax,sz8,rr |Amp Te Connectivity 1445693-6 | Newark Electronics |
Conn Quadrax Contact SKT 1 POS Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors SOCKET CONTACT QUADRAX SZ8 RR | Sager |
Where can I find additional details, specifications and documents for a 1445693-6?
Additional datasheets, footprints and schematics for 1445693-6 are listed on our Part Details page. You can also find images and similar parts to 1445693-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445693-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445693-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445693-6 fall under?
The 1445693-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445693-6 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445693-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445693-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445693-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1445693-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445693-6 often in real-time on the comparison pages.
What if I can't find stock of 1445693-6?
You can fill out our help required form which you can use to request a quote for 1445693-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.