Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.26
|
No stock
|
Buy Now | |
Electro Enterprises
from US$64.81
|
456
in stock
|
Buy Now | |
Powell Electronics
from US$85.09
|
52
in stock
|
Buy Now | |
TE Store
from US$129.17
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$70.64
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$99.27
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$81.10
|
12
in stock
|
Buy Now | |
Distrelec
from US$87.77
|
12
in stock
|
Buy Now | |
Avnet America
from US$62.14
|
-
|
Buy Now | |
RS Americas
from US$73.24
|
-
|
Buy Now | |
element14
from US$65.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Removal Style | Rear Release/Rear Remove |
---|---|
Solder Dipped | No |
Contact Length | 1.331in, 33.83mm |
Rack & Panel Connector Contact Size | 8 |
Contact Orientation | Straight |
Crimp Type | Hex |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Quadrax |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper |
Wire Size | 24AWG |
Connector Impedance | 100Ω |
Contact Color Code | None |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Product Type | Contact |
Sealable | Yes |
Connector System | Cable-to-Panel |
Wire Seal Boot | Without |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET CONTACT,QUADRAX,SZ8,RR RF Contact Style: Quadrax Contact Type: Socket Connector & Contact Terminates To: Wire & Cable Contact Orientation: Straight Contact Mating Area Plating Material: Gold Quadrax Socket Wire & Cable Straight | Rf Contact | Part Number: 1445693-1 | Internal Number: 1445693-1 | Gold | TE Connectivity | TE Store |
Rack & Panel Connectors Quadrx Skt Size 08 |Amp Te Connectivity 1445693-1 | Newark Electronics |
Rack&Panel Connectors QUADRX SKT SIZE 08 | Rapid Electronics |
TE Connectivity - AMP Socket Contact QUADRAXSZ8RR | Distrelec |
CONTACT, SOCKET, 24AWG, CRIMP | Farnell |
Conn Quadrax Contact SKT 1 POS Crimp ST Cable Mount | Avnet America |
SOCKET CONTACT, QUADRAX, SZ8,RR | TE Connectivity 1445693-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1445693-1?
Additional datasheets, footprints and schematics for 1445693-1 are listed on our Part Details page. You can also find images and similar parts to 1445693-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445693-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445693-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445693-1 fall under?
The 1445693-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445693-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445693-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445693-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445693-1 have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1445693-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445693-1 often in real-time on the comparison pages.
What if I can't find stock of 1445693-1?
You can fill out our help required form which you can use to request a quote for 1445693-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.