Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.67
|
No stock
|
Buy Now | |
Electro Enterprises
from US$52.61
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$51.26
|
-
|
Buy Now | |
Avnet America
from US$47.25
|
-
|
Buy Now | |
RS Americas
from US$54.44
|
-
|
Buy Now | |
element14
from US$52.14
|
-
|
Buy Now | |
TE Store
from US$78.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Removal Style | Rear Release/Rear Remove |
---|---|
Solder Dipped | No |
Rack & Panel Connector Contact Size | 8 |
Contact Current Rating (Max) | 1A |
Contact Length | 31.37mm, 1.235in |
Contact Orientation | Straight |
Contact Configuration | Quadrax |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Crimp Type | Hex |
Contact Base Material | Copper |
Wire Size | 24AWG |
Connector Impedance | 100Ω |
Contact Color Code | Blue |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Comment | With wire seal boot., Used with Quadrax rectangular connectors. |
実装方法 | Package |
Packaging Method | Package |
Product Type | Contact |
Wire Seal Boot | With |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Cable-to-Panel |
Cable Type | DRAKA F4704-4 |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Contact, Crimp, Pin, 24Awg, Crimp | Newark Electronics |
Conn Quadrax Contact PIN 1 POS Crimp ST Cable Mount | Avnet America |
RF Connector, ASY PIN QUADRAX | TE Connectivity 1445692-3 | RS Americas |
ASY,PIN,QUADRAX RF Contact Style: Quadrax Contact Type: Pin Connector & Contact Terminates To: Wire & Cable Contact Orientation: Straight Compatible With RF Cable Type: DRAKA F4704-4 Quadrax Pin Wire & Cable Straight | Rf Contact | Part Number: 1445692-3 | Internal Number: 1445692-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1445692-3?
Additional datasheets, footprints and schematics for 1445692-3 are listed on our Part Details page. You can also find images and similar parts to 1445692-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445692-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445692-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445692-3 fall under?
The 1445692-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445692-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445692-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445692-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445692-3 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1445692-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445692-3 often in real-time on the comparison pages.
What if I can't find stock of 1445692-3?
You can fill out our help required form which you can use to request a quote for 1445692-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.