1445626-9 Part Information
Details for 1445626-9 by TE Connectivity
Connectors>PCB Connectors>Backplane Connectors>Rack & Panel Backplane>Rack & Panel Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
250 | 34.0300 |
Stock Information
Details
Part Downloads
Part Specifications
Removal Style | Front Release/Front Remove |
Solder Dipped | Yes |
Contact Length | 1.191in, 30.25mm |
Contact Base Material | Copper |
Crimp Type | Hex |
Rack & Panel Connector Contact Size | 8 |
Contact Type | Pin |
Contact Configuration | Quadrax |
Contact Mating Area Plating Material | Gold Flash |
Contact Orientation | Straight |
Connector Impedance | 100Ω |
Contact Color Code | None |
For Use With | Mates with Receptacles |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Alternative Part Descriptions
- QUADRAX PIN ASY,FR-FR | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1445626-9?
Additional datasheets, footprints and schematics for 1445626-9 are listed in our Part Details tab. You can also find the 1445626-9 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445626-9 in the Pricing & Inventory tab next to part details. You can view 1445626-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445626-9 fall under?
The 1445626-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445626-9 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445626-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445626-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445626-9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1445626-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445626-9 often in real-time on the comparison pages.
What if I can't find stock of 1445626-9?
You can fill out our help required form which you can use to request a quote for 1445626-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.