Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Removal Style | Front Release/Front Remove |
---|---|
Solder Dipped | Yes |
Contact Base Material | Copper |
Rack & Panel Connector Contact Size | 8 |
Contact Length | 1.318in, 33.5mm |
Contact Type | Pin |
Crimp Type | Hex |
Contact Configuration | Quadrax |
Contact Mating Area Plating Material | Gold Flash |
Contact Orientation | Straight |
Connector Impedance | 100Ω |
Contact Color Code | None |
For Use With | Mates with Receptacles |
Comment | Solder Dipped. |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Where can I find additional details, specifications and documents for a 1445626-8?
Additional datasheets, footprints and schematics for 1445626-8 are listed on our Part Details page. You can also find images and similar parts to 1445626-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445626-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445626-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445626-8 fall under?
The 1445626-8 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445626-8 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445626-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445626-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445626-8 have stock available?
There is no stock from authorised distributors for 1445626-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445626-8 often in real-time on the comparison pages.
What if I can't find stock of 1445626-8?
You can fill out our help required form which you can use to request a quote for 1445626-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.