Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Removal Style | Front Release/Front Remove |
---|---|
Solder Dipped | Yes |
Crimp Type | Hex |
Rack & Panel Connector Contact Size | 8 |
Contact Type | Pin |
Contact Configuration | Quadrax |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
Contact Orientation | Straight |
Contact Base Material | Copper |
Connector Impedance | 100Ω |
Contact Color Code | None |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Contact |
Connector System | Cable-to-Panel |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Contact,pin,quadrax,sz8,fr,pst |Amp Te Connectivity 1445626-3 | Newark Electronics |
Conn Quadrax Contact PIN 1 POS Solder ST Thru-Hole | Avnet America |
Rack & Panel Connectors CONTACT PIN QUADRAZ SZ8 FR PST | Sager |
Where can I find additional details, specifications and documents for a 1445626-3?
Additional datasheets, footprints and schematics for 1445626-3 are listed on our Part Details page. You can also find images and similar parts to 1445626-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445626-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445626-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445626-3 fall under?
The 1445626-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445626-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445626-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445626-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445626-3 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1445626-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445626-3 often in real-time on the comparison pages.
What if I can't find stock of 1445626-3?
You can fill out our help required form which you can use to request a quote for 1445626-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.