1445626-2 Part Information

Details for 1445626-2 by TE Connectivity

Connectors>PCB Connectors>Backplane Connectors>Rack & Panel Backplane>Rack & Panel Contacts

Part Downloads

Part Specifications

Removal Style Front Release/Front Remove
Solder Dipped Yes
Contact Base Material Copper
Rack & Panel Connector Contact Size 8
Contact Length 1.318in, 33.5mm
Contact Type Pin
Crimp Type Hex
Contact Configuration Quadrax
Contact Mating Area Plating Material Gold Flash
Contact Orientation Straight
Connector Impedance 100Ω
Contact Color Code None
For Use With Mates with Receptacles
Packaging Method Package
実装方法 Package
Connector & Contact Terminates To Printed Circuit Board
Product Type Contact
Not reviewed for solder process capability
Status: Active
Product Code: L132
Global Product Line: K42
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1445626-2?

Additional datasheets, footprints and schematics for 1445626-2 are listed in our Part Details tab. You can also find the 1445626-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1445626-2 in the Pricing & Inventory tab next to part details. You can view 1445626-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1445626-2 fall under?

The 1445626-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1445626-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1445626-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1445626-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1445626-2 have stock available?

There is no stock from authorised distributors for 1445626-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1445626-2 often in real-time on the comparison pages.

What if I can't find stock of 1445626-2?

You can fill out our help required form which you can use to request a quote for 1445626-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1445626-2

Loading...
Loading Results for 1445626-2
We use cookies to improve your experience. See our privacy policy.
Okay