Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Loaded Positions | 102 |
---|---|
Keying & Polarized Position Locations | C-19, B-10 |
Number of Positions | 104 |
Contact Base Material | Phosphor Bronze |
Contact Configuration | Stack Through |
Contact Mating Area Plating Material | Gold |
Housing Color | Black |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Comment | Flat-rock insertable, Includes organizer., See Specific Info Link for information on a PC/104 Extraction Tool. |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 12.27mm, .483in |
Operating Temperature Range | -55 – 105°C |
Pc104 Asy Keyed Orgnzr |Amp Te Connectivity 1445441-1 | Newark Electronics |
PC104 KEYED ORGNZR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 104Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1445441-1?
Additional datasheets, footprints and schematics for 1445441-1 are listed on our Part Details page. You can also find images and similar parts to 1445441-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445441-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445441-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445441-1 fall under?
The 1445441-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PC/104 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445441-1 when available in the PC/104 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445441-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445441-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445441-1 have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for 1445441-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445441-1 often in real-time on the comparison pages.
What if I can't find stock of 1445441-1?
You can fill out our help required form which you can use to request a quote for 1445441-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.