Prices starting from US$2.79
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.82 |
53
|
Buy Now | |
TE Store | US$6.28 |
3,212
|
Buy Now | |
Newark Electronics | US$2.79 |
1,107
|
Buy Now | |
Rapid Electronics | US$3.90 |
868
|
Buy Now | |
Chip One Stop | US$3.13 |
868
|
Buy Now | |
Distrelec | US$3.31 |
868
|
Buy Now | |
Farnell | US$3.89 |
700
|
Buy Now | |
Boersig | US$4.01 |
440
|
Buy Now | |
element14 | US$3.63 |
239
|
Buy Now | |
Heilind Electronics | US$3.74 |
15
|
Buy Now | |
Heilind Electronics Asia | US$3.74 |
5
|
Buy Now | |
Future Electronics | US$2.99 |
-
|
Buy Now | |
Avnet America | US$3.20 |
-
|
Buy Now | |
RS Americas | US$4.09 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Color | Black |
---|---|
Connector Mounting Type | Panel |
Comment | Mini-CPC shell size 8 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Flange Seal |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SEAL,FLANGE, SIZE 8/M13.5 Connector Seal & Plug Type: Flange Seal Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Flange Seal Black | Connector Seal & Cavity Plug | Part Number: 1445420-1 | Internal Number: 1445420-1 | TE Connectivity | TE Store |
Flange Seal, Size 8, 15.3Mm | Newark Electronics |
Standard Circular Connector FLANGE SEAL M13.5 | Rapid Electronics |
TE Connectivity Shell Size 8 Flange Seal Miniature Circular Plastic Connector | Distrelec |
FLANGE SEAL, SIZE 8, 15.3MM | element14 |
IP67 flange seal shell,8 size | RS |
SEALFLANGE SIZE 8/M13.5 | Heilind Electronics |
Shell Size 8 Flange Seal Miniature Circular Plastic Connector | Future Electronics |
Connector Accessories Flange Seal Neoprene Black | Avnet America |
micro Cpc ( Circular plastick connector | TE Connectivity 1445420-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1445420-1?
Additional datasheets, footprints and schematics for 1445420-1 are listed on our Part Details page. You can also find images and similar parts to 1445420-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445420-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445420-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445420-1 fall under?
The 1445420-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 1445420-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445420-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445420-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445420-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1445420-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445420-1 often in real-time on the comparison pages.
What if I can't find stock of 1445420-1?
You can fill out our help required form which you can use to request a quote for 1445420-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.