Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Width | 3.86mm |
Length | 24.85mm |
Insulation Diameter (Max) | 1.52mm |
Height | 16.89mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Tray |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FREE HANG SNGL ROW HSG 8 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 3 mm Housing Plug Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 1445049-8 | Internal Number: 1445049-8 | 3 mm | TE Connectivity | TE Store |
Free Hang Sngl Row Hsg 8 Pos Rohs Compliant: Yes |Amp Te Connectivity 1445049-8 | Newark Electronics |
Conn Housing PL 8 POS 3mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 1445049-8?
Additional datasheets, footprints and schematics for 1445049-8 are listed on our Part Details page. You can also find images and similar parts to 1445049-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445049-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445049-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445049-8 fall under?
The 1445049-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445049-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445049-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445049-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445049-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1445049-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445049-8 often in real-time on the comparison pages.
What if I can't find stock of 1445049-8?
You can fill out our help required form which you can use to request a quote for 1445049-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.